Murata Electronics Ceramic Capacitors GCJ32EC71H106KA01K

Description
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18200-2-ND
Ceramic Capacitors 490-18200-2-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18200-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18200-6-ND
Ceramic Capacitors 490-18200-6-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18200-1-ND
Ceramic Capacitors 490-18200-1-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477766 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477766
MLCCs - Multilayer Ceramic Capacitors 2477766
Murata GCJ32EC71H106KA01K

Murata GCJ32EC71H106KA01K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477767 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477767
MLCCs - Multilayer Ceramic Capacitors 2477767
Murata GCJ32EC71H106KA01K

Murata GCJ32EC71H106KA01K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477767P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477767P
MLCCs - Multilayer Ceramic Capacitors 2477767P
Murata GCJ32EC71H106KA01K

Murata GCJ32EC71H106KA01K

Supplier's Site
Singapore, Singapore
10UF 50V Capacitor
60-GCJ32EC71H106KA01K
10UF 50V Capacitor 60-GCJ32EC71H106KA01K
CAP CER 10UF 50V X7S 1210 Product overview: GCJ32EC71H106KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71H106KA01 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7S 1210 Product overview: GCJ32EC71H106KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32EC71H106KA01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ32EC71H106KA01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32EC71H106KA01K
Ceramic Capacitors GCJ32EC71H106KA01K
CAP CER 10UF 50V X7S 1210

CAP CER 10UF 50V X7S 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata - 92AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
92AH4621
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata 92AH4621
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata - 03AJ1396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
03AJ1396
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata 03AJ1396
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18200-2-ND 490-18200-6-ND 2477766 60-GCJ32EC71H106KA01K GCJ32EC71H106KA01K 92AH4621
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 50V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers