Murata Electronics Ceramic Capacitors GCJ32DR73A223KXJ1L

Description
CAP CER 0.022UF 1KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.022UF 1KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ32DR73A223KXJ1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32DR73A223KXJ1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32DR73A223KXJ1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - GCJ32DR73A223KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32DR73A223KXJ1L
Ceramic Capacitors GCJ32DR73A223KXJ1L
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ32DR73A223KXJ1LDKR-ND 490-GCJ32DR73A223KXJ1LTR-ND GCJ32DR73A223KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details