Murata Electronics Ceramic Capacitors GCJ32DR72J223KXJ1L

Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5614-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5614-2-ND
Ceramic Capacitors 490-5614-2-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5614-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5614-6-ND
Ceramic Capacitors 490-5614-6-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5614-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5614-1-ND
Ceramic Capacitors 490-5614-1-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ32DR72J223KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32DR72J223KXJ1L
Ceramic Capacitors GCJ32DR72J223KXJ1L
CAP CER 0.022UF 630V X7R 1210

CAP CER 0.022UF 630V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5614-2-ND 490-5614-6-ND GCJ32DR72J223KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details