Murata Electronics Ceramic Capacitors - GCJ32DR72A225KA01L GCJ32DR72A225KA01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872632-GCJ32DR72A225 KA01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5840-2, 490-5840-1, 490-5840-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872632-GCJ32DR72A225 KA01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5840-2, 490-5840-1, 490-5840-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCJ32DR72A225KA01L - 872632-GCJ32DR72A225KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ32DR72A225KA01L
872632-GCJ32DR72A225KA01L
Ceramic Capacitors - GCJ32DR72A225KA01L 872632-GCJ32DR72A225KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872632-GCJ32DR72A225 KA01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5840-2, 490-5840-1, 490-5840-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872632-GCJ32DR72A225KA01L
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCJ32DR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5840-2, 490-5840-1, 490-5840-6

Buy Now Datasheet
Singapore, Singapore
2.2UF 100V Capacitor
60-GCJ32DR72A225KA01L
2.2UF 100V Capacitor 60-GCJ32DR72A225KA01L
CAP CER 2.2UF 100V X7R 1210 Product overview: GCJ32DR72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32DR72A225KA01 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1210 Product overview: GCJ32DR72A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32DR72A225KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5840-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5840-6-ND
Ceramic Capacitors 490-5840-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5840-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5840-1-ND
Ceramic Capacitors 490-5840-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5840-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5840-2-ND
Ceramic Capacitors 490-5840-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477765
MLCCs - Multilayer Ceramic Capacitors 2477765
Murata GCJ32DR72A225KA01L

Murata GCJ32DR72A225KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477765P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477765P
MLCCs - Multilayer Ceramic Capacitors 2477765P
Murata GCJ32DR72A225KA01L

Murata GCJ32DR72A225KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477764 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477764
MLCCs - Multilayer Ceramic Capacitors 2477764
Murata GCJ32DR72A225KA01L

Murata GCJ32DR72A225KA01L

Supplier's Site
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Murata - 38AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Murata
38AC1161
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Murata 38AC1161
CAP, 2.2µF, 100V, 10%, X7R, 1210; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7R, 1210; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
64AJ4191
Cap, 2.2Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 64AJ4191
CAP, 2.2UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 2.2UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ32DR72A225KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32DR72A225KA01L
Ceramic Capacitors GCJ32DR72A225KA01L
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ32DR72A225KA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ32DR72A225KA01L
100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872632-GCJ32DR72A225KA01L 60-GCJ32DR72A225KA01L 490-5840-6-ND 490-5840-1-ND 2477765 38AC1161 64AJ4191 GCJ32DR72A225KA01L GCJ32DR72A225KA01L
Product Name Ceramic Capacitors - GCJ32DR72A225KA01L 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Murata Cap, 2.2Uf, 100V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details