Murata Electronics Ceramic Capacitors GCJ32DL8EL225KA07L

Description
2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ32DL8EL225KA07LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32DL8EL225KA07LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ32DL8EL225KA07LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ32DL8EL225KA07L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32DL8EL225KA07L
Ceramic Capacitors GCJ32DL8EL225KA07L
CAP CER 2.2UF 100V X8L 1210

CAP CER 2.2UF 100V X8L 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ32DL8EL225KA07LDKR-ND 490-GCJ32DL8EL225KA07LTR-ND GCJ32DL8EL225KA07L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers