Murata Electronics 10000PF 1KV Capacitor GCJ31CR73A103KXJ3L

Description
CAP CER 10000PF 1KV X7R 1206 Product overview: GCJ31CR73A103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR73A103KXJ3 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 1KV X7R 1206 Product overview: GCJ31CR73A103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR73A103KXJ3 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 1KV Capacitor
60-GCJ31CR73A103KXJ3L
10000PF 1KV Capacitor 60-GCJ31CR73A103KXJ3L
CAP CER 10000PF 1KV X7R 1206 Product overview: GCJ31CR73A103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR73A103KXJ3 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R 1206 Product overview: GCJ31CR73A103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR73A103KXJ3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1338916-GCJ31CR73A103KXJ3L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338916-GCJ31CR73A103KXJ3L
Capacitors - Ceramic Capacitors 1338916-GCJ31CR73A103KXJ3L
Win Source Part Number: 1338916-GCJ31CR73A10 3KXJ3L Category: Capacitors - Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCJ31CR73A

Win Source Part Number: 1338916-GCJ31CR73A103KXJ3L
Category: Capacitors - Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCJ31CR73A

Buy Now Datasheet
Ceramic Capacitors - 490-16694-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16694-1-ND
Ceramic Capacitors 490-16694-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16694-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16694-2-ND
Ceramic Capacitors 490-16694-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16694-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16694-6-ND
Ceramic Capacitors 490-16694-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10000Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH6866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH6866
Cap, 10000Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH6866
CAP, 10000PF, 1000VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 1000VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ31CR73A103KXJ3L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ31CR73A103KXJ3L
1kV 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31CR73A103KXJ3L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CR73A103KXJ3L
Ceramic Capacitors GCJ31CR73A103KXJ3L
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CR73A103KXJ3L 1338916-GCJ31CR73A103KXJ3L 490-16694-1-ND 490-16694-6-ND 65AH6866 GCJ31CR73A103KXJ3L GCJ31CR73A103KXJ3L
Product Name 10000PF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10000Pf, 1000Vdc, Mlcc, 1206 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers