Murata Electronics 1UF 100V Capacitor GCJ31CR72A105KA01L

Description
CAP CER 1UF 100V X7R 1206 Product overview: GCJ31CR72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR72A105KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 1206 Product overview: GCJ31CR72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR72A105KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
60-GCJ31CR72A105KA01L
1UF 100V Capacitor 60-GCJ31CR72A105KA01L
CAP CER 1UF 100V X7R 1206 Product overview: GCJ31CR72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR72A105KA01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1206 Product overview: GCJ31CR72A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR72A105KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477761
MLCCs - Multilayer Ceramic Capacitors 2477761
Murata GCJ31CR72A105KA01L

Murata GCJ31CR72A105KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477761P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477761P
MLCCs - Multilayer Ceramic Capacitors 2477761P
Murata GCJ31CR72A105KA01L

Murata GCJ31CR72A105KA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477760 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477760
MLCCs - Multilayer Ceramic Capacitors 2477760
Murata GCJ31CR72A105KA01L

Murata GCJ31CR72A105KA01L

Supplier's Site
Ceramic Capacitors - 490-16468-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16468-2-ND
Ceramic Capacitors 490-16468-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16468-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16468-6-ND
Ceramic Capacitors 490-16468-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16468-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16468-1-ND
Ceramic Capacitors 490-16468-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 984124-GCJ31CR72A105KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984124-GCJ31CR72A105KA01L
Capacitors - Ceramic Capacitors 984124-GCJ31CR72A105KA01L
Win Source Part Number: 984124-GCJ31CR72A105 KA01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16468-2,490-1646 8-1,490-16468-6 Base Product Number: GCJ31CR72A

Win Source Part Number: 984124-GCJ31CR72A105KA01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16468-2,490-16468-1,490-16468-6
Base Product Number: GCJ31CR72A

Buy Now Datasheet
Ceramic Capacitors - GCJ31CR72A105KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CR72A105KA01L
Ceramic Capacitors GCJ31CR72A105KA01L
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
64AJ4189
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 64AJ4189
CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
66AJ7142
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 66AJ7142
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CR72A105KA01L 2477761 490-16468-2-ND 490-16468-6-ND 984124-GCJ31CR72A105KA01L GCJ31CR72A105KA01L 64AJ4189
Product Name 1UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers