Murata Power Solutions 22UF 10V Capacitor GCJ31CR71A226KE01K

Description
CAP CER 22UF 10V X7R 1206 Product overview: GCJ31CR71A226KE01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A226KE01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 10V X7R 1206 Product overview: GCJ31CR71A226KE01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A226KE01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 10V Capacitor
60-GCJ31CR71A226KE01K
22UF 10V Capacitor 60-GCJ31CR71A226KE01K
CAP CER 22UF 10V X7R 1206 Product overview: GCJ31CR71A226KE01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A226KE01 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1206 Product overview: GCJ31CR71A226KE01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A226KE01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCJ31CR71A226KE01KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CR71A226KE01KCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CR71A226KE01KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 92AH4619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
92AH4619
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 92AH4619
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 03AJ1394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
03AJ1394
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 03AJ1394
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31CR71A226KE01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CR71A226KE01K
Ceramic Capacitors GCJ31CR71A226KE01K
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CR71A226KE01K 490-GCJ31CR71A226KE01KDKR-ND 490-GCJ31CR71A226KE01KCT-ND 92AH4619 GCJ31CR71A226KE01K
Product Name 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details