Murata Power Solutions 10UF 10V Capacitor GCJ31CR71A106KA13L

Description
CAP CER 10UF 10V X7R 1206 Product overview: GCJ31CR71A106KA13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A106KA13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X7R 1206 Product overview: GCJ31CR71A106KA13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A106KA13 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-GCJ31CR71A106KA13L
10UF 10V Capacitor 60-GCJ31CR71A106KA13L
CAP CER 10UF 10V X7R 1206 Product overview: GCJ31CR71A106KA13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A106KA13 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 1206 Product overview: GCJ31CR71A106KA13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CR71A106KA13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1187695-GCJ31CR71A106KA13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1187695-GCJ31CR71A106KA13L
Capacitors - Ceramic Capacitors 1187695-GCJ31CR71A106KA13L
Win Source Part Number: 1187695-GCJ31CR71A10 6KA13L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.063" (1.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GCJ31CR71A106KA13L.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5848-6,490-5848- 2,490-5848-1 Base Product Number: GCJ31CR71A

Win Source Part Number: 1187695-GCJ31CR71A106KA13L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.063" (1.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GCJ31CR71A106KA13L.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5848-6,490-5848-2,490-5848-1
Base Product Number: GCJ31CR71A

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200621 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200621
MLCCs - Multilayer Ceramic Capacitors 8200621
Murata GCJ31CR71A106KA13L

Murata GCJ31CR71A106KA13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8200621P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200621P
MLCCs - Multilayer Ceramic Capacitors 8200621P
Murata GCJ31CR71A106KA13L

Murata GCJ31CR71A106KA13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706053
MLCCs - Multilayer Ceramic Capacitors 1706053
Murata GCJ31CR71A106KA13L

Murata GCJ31CR71A106KA13L

Supplier's Site
Ceramic Capacitors - 490-5848-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5848-2-ND
Ceramic Capacitors 490-5848-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5848-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5848-1-ND
Ceramic Capacitors 490-5848-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5848-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5848-6-ND
Ceramic Capacitors 490-5848-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10Μf, 10V, 10%, X7R, 1206; Capacitance Murata - 38AC1158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, X7R, 1206; Capacitance Murata
38AC1158
Cap, 10Μf, 10V, 10%, X7R, 1206; Capacitance Murata 38AC1158
CAP, 10µF, 10V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206 Rohs Compliant Murata
64AJ4183
Cap, 10Uf, 10V, Mlcc, 1206 Rohs Compliant Murata 64AJ4183
CAP, 10UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ31CR71A106KA13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CR71A106KA13L
Ceramic Capacitors GCJ31CR71A106KA13L
CAP CER 10UF 10V X7R 1206

CAP CER 10UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CR71A106KA13L 1187695-GCJ31CR71A106KA13L 8200621 8200621P 490-5848-2-ND 490-5848-6-ND 38AC1158 64AJ4183 GCJ31CR71A106KA13L
Product Name 10UF 10V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 10V, 10%, X7R, 1206; Capacitance Murata Cap, 10Uf, 10V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details