CAP CER 0.68UF 35V X8L 1206
CAP CER 0.68UF 35V X8L 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCJ31CL8YA684KA01KTR-ND | GCJ31CL8YA684KA01K |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.6800 microF |