Murata Electronics Ceramic Capacitors GCJ31CC72A225KE01L

Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ31CC72A225KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CC72A225KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CC72A225KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ31CC72A225KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CC72A225KE01L
Ceramic Capacitors GCJ31CC72A225KE01L
CAP CERAMIC MULTILAYER 2.2UF 100

CAP CERAMIC MULTILAYER 2.2UF 100

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ31CC72A225KE01LCT-ND 490-GCJ31CC72A225KE01LDKR-ND GCJ31CC72A225KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details