Murata Electronics Ceramic Capacitors GCJ31CC71H475KA01L

Description
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14416-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14416-6-ND
Ceramic Capacitors 490-14416-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14416-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14416-1-ND
Ceramic Capacitors 490-14416-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14416-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14416-2-ND
Ceramic Capacitors 490-14416-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GCJ31CC71H475KA01L
4.7UF 50V Capacitor 60-GCJ31CC71H475KA01L
CAP CER 4.7UF 50V X7S 1206 Product overview: GCJ31CC71H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CC71H475KA01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7S 1206 Product overview: GCJ31CC71H475KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CC71H475KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31CC71H475KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CC71H475KA01L
Ceramic Capacitors GCJ31CC71H475KA01L
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
66AJ7138
Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 66AJ7138
CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
64AJ4181
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata 64AJ4181
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14416-6-ND 490-14416-1-ND 60-GCJ31CC71H475KA01L GCJ31CC71H475KA01L 66AJ7138
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers