CAP CER 22UF 16V X7S 1206
CAP CER 22UF 16V X7S 1206
CAP CER 22UF 16V X7S 1206
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCJ31CC71C226ME02LTR-ND | 490-GCJ31CC71C226ME02LDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF |