Murata Electronics Capacitors - Ceramic Capacitors GCJ31BR72J103KXJ1L

Description
Win Source Part Number: 960275-GCJ31BR72J103 KXJ1L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.061" (1.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C103KBRACTU; CC1206KKX7RBBB103; CL31B103KHFNNNE; GRM31BR72J103KW01L; C3216X7R2J103K115AA; CGA5H4X7R2J103K115AA ; C3216X7R2J103K115AE; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCJ31BR72J103KXJ1L-N D,490-16691-6,490-16 691-1,490-16691-2 Base Product Number: GCJ31BR72J
Request a Quote Datasheet
Description
Win Source Part Number: 960275-GCJ31BR72J103 KXJ1L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.061" (1.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C103KBRACTU; CC1206KKX7RBBB103; CL31B103KHFNNNE; GRM31BR72J103KW01L; C3216X7R2J103K115AA; CGA5H4X7R2J103K115AA ; C3216X7R2J103K115AE; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCJ31BR72J103KXJ1L-N D,490-16691-6,490-16 691-1,490-16691-2 Base Product Number: GCJ31BR72J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 960275-GCJ31BR72J103KXJ1L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960275-GCJ31BR72J103KXJ1L
Capacitors - Ceramic Capacitors 960275-GCJ31BR72J103KXJ1L
Win Source Part Number: 960275-GCJ31BR72J103 KXJ1L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.061" (1.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C103KBRACTU; CC1206KKX7RBBB103; CL31B103KHFNNNE; GRM31BR72J103KW01L; C3216X7R2J103K115AA; CGA5H4X7R2J103K115AA ; C3216X7R2J103K115AE; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCJ31BR72J103KXJ1L-N D,490-16691-6,490-16 691-1,490-16691-2 Base Product Number: GCJ31BR72J

Win Source Part Number: 960275-GCJ31BR72J103KXJ1L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 3,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.061" (1.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C1206C103KBRACTU; CC1206KKX7RBBB103; CL31B103KHFNNNE; GRM31BR72J103KW01L; C3216X7R2J103K115AA; CGA5H4X7R2J103K115AA; C3216X7R2J103K115AE;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GCJ31BR72J103KXJ1L-ND,490-16691-6,490-16691-1,490-16691-2
Base Product Number: GCJ31BR72J

Buy Now Datasheet
Ceramic Capacitors - 490-16691-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16691-1-ND
Ceramic Capacitors 490-16691-1-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16691-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16691-6-ND
Ceramic Capacitors 490-16691-6-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16691-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16691-2-ND
Ceramic Capacitors 490-16691-2-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 630V Capacitor
60-GCJ31BR72J103KXJ1L
10000PF 630V Capacitor 60-GCJ31BR72J103KXJ1L
CAP CER 10000PF 630V X7R 1206 Product overview: GCJ31BR72J103KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V X7R 1206 Product overview: GCJ31BR72J103KXJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10000Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata - 65AH6863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata
65AH6863
Cap, 10000Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata 65AH6863
CAP, 10000PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 630VDC, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCJ31BR72J103KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31BR72J103KXJ1L
Ceramic Capacitors GCJ31BR72J103KXJ1L
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 960275-GCJ31BR72J103KXJ1L 490-16691-1-ND 490-16691-6-ND 60-GCJ31BR72J103KXJ1L 65AH6863 GCJ31BR72J103KXJ1L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 630V Capacitor Cap, 10000Pf, 630Vdc, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details