Murata Electronics Automotive SMD 0.01uF 630V Capacitor GCJ31BR72J103KXJ1K

Description
Cap Ceramic 0.01uF 630V X7R 10% Pad SMD 1206 Soft Termination 125°C Automotive AEC-Q200 T/R Product overview: GCJ31BR72J103KXJ1K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 630V X7R 10% Pad SMD 1206 Soft Termination 125°C Automotive AEC-Q200 T/R Product overview: GCJ31BR72J103KXJ1K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.01uF 630V Capacitor
60-GCJ31BR72J103KXJ1K
Automotive SMD 0.01uF 630V Capacitor 60-GCJ31BR72J103KXJ1K
Cap Ceramic 0.01uF 630V X7R 10% Pad SMD 1206 Soft Termination 125°C Automotive AEC-Q200 T/R Product overview: GCJ31BR72J103KXJ1K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1 K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 630V X7R 10% Pad SMD 1206 Soft Termination 125°C Automotive AEC-Q200 T/R Product overview: GCJ31BR72J103KXJ1K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31BR72J103KXJ1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCJ31BR72J103KXJ1KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - GCJ31BR72J103KXJ1K - 1107504-GCJ31BR72J103KXJ1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ31BR72J103KXJ1K
1107504-GCJ31BR72J103KXJ1K
Ceramic Capacitors - GCJ31BR72J103KXJ1K 1107504-GCJ31BR72J103KXJ1K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107504-GCJ31BR72J10 3KXJ1K Voltage Rating: 630 V Length: 3.2 mm Capacitance: 10 nF Tolerance: 10 % Height: 1.25 mm Material: Ceramic Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107504-GCJ31BR72J103KXJ1K
Voltage Rating: 630 V
Length: 3.2 mm
Capacitance: 10 nF
Tolerance: 10 %
Height: 1.25 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-GCJ31BR72J103KXJ1K 490-GCJ31BR72J103KXJ1KTR-ND 1107504-GCJ31BR72J103KXJ1K
Product Name Automotive SMD 0.01uF 630V Capacitor Ceramic Capacitors Ceramic Capacitors - GCJ31BR72J103KXJ1K
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details