Murata Electronics Ceramic Capacitors GCJ31BR72E223KXJ1L

Description
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5597-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5597-2-ND
Ceramic Capacitors 490-5597-2-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5597-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5597-1-ND
Ceramic Capacitors 490-5597-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5597-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5597-6-ND
Ceramic Capacitors 490-5597-6-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ31BR72E223KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31BR72E223KXJ1L
Ceramic Capacitors GCJ31BR72E223KXJ1L
CAP CER 0.022UF 250V X7R 1206

CAP CER 0.022UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5597-2-ND 490-5597-6-ND GCJ31BR72E223KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details