Murata Electronics Ceramic Capacitors GCJ21BR72E103KXJ3L

Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5595-6-ND
Ceramic Capacitors 490-5595-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5595-2-ND
Ceramic Capacitors 490-5595-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5595-1-ND
Ceramic Capacitors 490-5595-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-GCJ21BR72E103KXJ3L
10000PF 250V Capacitor 60-GCJ21BR72E103KXJ3L
CAP CER 10000PF 250V X7R 0805 Product overview: GCJ21BR72E103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR72E103KXJ3 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: GCJ21BR72E103KXJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR72E103KXJ3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ21BR72E103KXJ3L - 872628-GCJ21BR72E103KXJ3L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ21BR72E103KXJ3L
872628-GCJ21BR72E103KXJ3L
Ceramic Capacitors - GCJ21BR72E103KXJ3L 872628-GCJ21BR72E103KXJ3L
Manufacturer: Murata Electronics North America Win Source Part Number: 872628-GCJ21BR72E103 KXJ3L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ21BR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GCJ21AR72E103KXJ1D, 490-5595-6, 490-5595-1, 490-5595-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872628-GCJ21BR72E103KXJ3L
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCJ21BR72E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GCJ21AR72E103KXJ1D, 490-5595-6, 490-5595-1, 490-5595-2

Buy Now Datasheet
Ceramic Capacitors - GCJ21BR72E103KXJ3L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BR72E103KXJ3L
Ceramic Capacitors GCJ21BR72E103KXJ3L
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5595-6-ND 490-5595-2-ND 60-GCJ21BR72E103KXJ3L 872628-GCJ21BR72E103KXJ3L GCJ21BR72E103KXJ3L
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 250V Capacitor Ceramic Capacitors - GCJ21BR72E103KXJ3L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details