0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 47000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.047UF 100V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5826-2-ND | 490-5826-6-ND | 64AJ4179 | GCJ21BR72A473KA01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 47000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |