CAP CER 0.1UF 100V X7R 0805 Product overview: GCJ21BR72A104KA01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR72A104KA01
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Murata GCJ21BR72A104KA01K
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCJ21BR72A104KA01K | 490-GCJ21BR72A104KA01KCT-ND | 490-GCJ21BR72A104KA01KDKR-ND | 2608714 | 64AJ4177 |
| Product Name | 0.1UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |