Murata Electronics 0.22UF 50V Capacitor GCJ21BR71H224KA01L

Description
CAP CER 0.22UF 50V X7R 0805 Product overview: GCJ21BR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H224KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 0805 Product overview: GCJ21BR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H224KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-GCJ21BR71H224KA01L
0.22UF 50V Capacitor 60-GCJ21BR71H224KA01L
CAP CER 0.22UF 50V X7R 0805 Product overview: GCJ21BR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H224KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0805 Product overview: GCJ21BR71H224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H224KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5804-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5804-2-ND
Ceramic Capacitors 490-5804-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5804-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5804-6-ND
Ceramic Capacitors 490-5804-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5804-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5804-1-ND
Ceramic Capacitors 490-5804-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1140073-GCJ21BR71H224KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1140073-GCJ21BR71H224KA01L
Capacitors - Ceramic Capacitors 1140073-GCJ21BR71H224KA01L
Win Source Part Number: 1140073-GCJ21BR71H22 4KA01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5804-6,490-5804- 1,490-5804-2 Base Product Number: GCJ21BR71H

Win Source Part Number: 1140073-GCJ21BR71H224KA01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 3,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5804-6,490-5804-1,490-5804-2
Base Product Number: GCJ21BR71H

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4175
Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4175
CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ21BR71H224KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BR71H224KA01L
Ceramic Capacitors GCJ21BR71H224KA01L
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ21BR71H224KA01L 490-5804-2-ND 490-5804-6-ND 1140073-GCJ21BR71H224KA01L 64AJ4175 GCJ21BR71H224KA01L
Product Name 0.22UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers