Murata Electronics Ceramic Capacitors GCJ21BR71H105MA01L

Description
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16470-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16470-6-ND
Ceramic Capacitors 490-16470-6-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16470-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16470-1-ND
Ceramic Capacitors 490-16470-1-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16470-2-ND
Ceramic Capacitors 490-16470-2-ND
1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ21BR71H105MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BR71H105MA01L
Ceramic Capacitors GCJ21BR71H105MA01L
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16470-6-ND 490-16470-1-ND GCJ21BR71H105MA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers