Murata Electronics Ceramic Capacitors GCJ21BR71H104KA01L

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5803-2-ND
Ceramic Capacitors 490-5803-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5803-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5803-1-ND
Ceramic Capacitors 490-5803-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5803-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5803-6-ND
Ceramic Capacitors 490-5803-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ21BR71H104KA01L - 745840-GCJ21BR71H104KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ21BR71H104KA01L
745840-GCJ21BR71H104KA01L
Ceramic Capacitors - GCJ21BR71H104KA01L 745840-GCJ21BR71H104KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 745840-GCJ21BR71H104 KA01L Series: GCJ Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 0805 Applications: Automotive, Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GCJ Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): CGA4F2X7R1H104KT; CL21B104KBC5PNL; MCU0805R104KCT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 745840-GCJ21BR71H104KA01L
Series: GCJ
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 0805
Applications: Automotive, Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Family Name: GCJ
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): CGA4F2X7R1H104KT; CL21B104KBC5PNL; MCU0805R104KCT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCJ21BR71H104KA01L
0.1UF 50V Capacitor 60-GCJ21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805 Product overview: GCJ21BR71H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H104KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0805 Product overview: GCJ21BR71H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BR71H104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ21BR71H104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BR71H104KA01L
Ceramic Capacitors GCJ21BR71H104KA01L
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5803-2-ND 490-5803-6-ND 745840-GCJ21BR71H104KA01L 60-GCJ21BR71H104KA01L GCJ21BR71H104KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCJ21BR71H104KA01L 0.1UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details