Murata Electronics Ceramic Capacitors GCJ21BL8YA474KA01L

Description
0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ21BL8YA474KA01LCT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ21BL8YA474KA01LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ21BL8YA474KA01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

0.47µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 35V Capacitor
60-GCJ21BL8YA474KA01L
0.47UF 35V Capacitor 60-GCJ21BL8YA474KA01L
CAP CER 0.47UF 35V X8L 0805 Product overview: GCJ21BL8YA474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL8YA474KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 35V X8L 0805 Product overview: GCJ21BL8YA474KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL8YA474KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ21BL8YA474KA01LCT-ND 490-GCJ21BL8YA474KA01LDKR-ND 60-GCJ21BL8YA474KA01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 35V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details