Murata Electronics Ceramic Capacitors GCJ21BL8YA224KA01L

Description
0.22µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ21BL8YA224KA01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

0.22µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ21BL8YA224KA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 35V X8L 0805

CAP CER 0.22UF 35V X8L 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ21BL8YA224KA01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 35V X8L 0805

CAP CER 0.22UF 35V X8L 0805

Buy Now Datasheet
Singapore, Singapore
0.22UF 35V Capacitor
60-GCJ21BL8YA224KA01L
0.22UF 35V Capacitor 60-GCJ21BL8YA224KA01L
CAP CER 0.22UF 35V X8L 0805 Product overview: GCJ21BL8YA224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL8YA224KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 35V X8L 0805 Product overview: GCJ21BL8YA224KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL8YA224KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ21BL8YA224KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BL8YA224KA01L
Ceramic Capacitors GCJ21BL8YA224KA01L
CAP CER 0.22UF 35V X8L 0805

CAP CER 0.22UF 35V X8L 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCJ21BL8YA224KA01LTR-ND 490-GCJ21BL8YA224KA01LDKR-ND 60-GCJ21BL8YA224KA01L GCJ21BL8YA224KA01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 35V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details