Murata Electronics Ceramic Capacitors GCJ21BL81H104KA01L

Description
0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16471-2-ND
Ceramic Capacitors 490-16471-2-ND
0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16471-6-ND
Ceramic Capacitors 490-16471-6-ND
0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16471-1-ND
Ceramic Capacitors 490-16471-1-ND
0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCJ21BL81H104KA01L
0.1UF 50V Capacitor 60-GCJ21BL81H104KA01L
CAP CER 0.1UF 50V X8L 0805 Product overview: GCJ21BL81H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL81H104KA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X8L 0805 Product overview: GCJ21BL81H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ21BL81H104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1178064-GCJ21BL81H104KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1178064-GCJ21BL81H104KA01L
Capacitors - Ceramic Capacitors 1178064-GCJ21BL81H104KA01L
Win Source Part Number: 1178064-GCJ21BL81H10 4KA01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X8L Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16471-6,490-1647 1-2,490-16471-1 Base Product Number: GCJ21BL81H

Win Source Part Number: 1178064-GCJ21BL81H104KA01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X8L
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16471-6,490-16471-2,490-16471-1
Base Product Number: GCJ21BL81H

Buy Now Datasheet
Ceramic Capacitors - GCJ21BL81H104KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BL81H104KA01L
Ceramic Capacitors GCJ21BL81H104KA01L
CAP CER 0.1UF 50V X8L 0805

CAP CER 0.1UF 50V X8L 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 62AK1686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
62AK1686
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 62AK1686
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16471-2-ND 490-16471-6-ND 60-GCJ21BL81H104KA01L 1178064-GCJ21BL81H104KA01L GCJ21BL81H104KA01L 62AK1686
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers