Murata Electronics Ceramic Capacitors GCJ21BC72A105KE02L

Description
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14414-1-ND
Ceramic Capacitors 490-14414-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14414-2-ND
Ceramic Capacitors 490-14414-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14414-6-ND
Ceramic Capacitors 490-14414-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ21BC72A105KE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BC72A105KE02L
Ceramic Capacitors GCJ21BC72A105KE02L
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
66AJ7134
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 66AJ7134
CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4168
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4168
CAP, AEC-Q200, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14414-1-ND 490-14414-6-ND GCJ21BC72A105KE02L 66AJ7134
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers