Murata Electronics Ceramic Capacitors GCJ21AR72E332KXJ1D

Description
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5592-2-ND
Ceramic Capacitors 490-5592-2-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ21AR72E332KXJ1D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21AR72E332KXJ1D
Ceramic Capacitors GCJ21AR72E332KXJ1D
CAP CER 3300PF 250V X7R 0805

CAP CER 3300PF 250V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCJ21AR72E332KXJ1D
CAP CER 3300PF 250V X7R 0805

CAP CER 3300PF 250V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-5592-2-ND GCJ21AR72E332KXJ1D GCJ21AR72E332KXJ1D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details