Murata Electronics Ceramic Capacitors GCJ219R71C105KA01D

Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5800-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5800-2-ND
Ceramic Capacitors 490-5800-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5800-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5800-1-ND
Ceramic Capacitors 490-5800-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5800-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5800-6-ND
Ceramic Capacitors 490-5800-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ219R71C105KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ219R71C105KA01D
Ceramic Capacitors GCJ219R71C105KA01D
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH4616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH4616
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH4616
CAP, AEC-Q200, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5800-2-ND 490-5800-6-ND GCJ219R71C105KA01D 92AH4616
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details