Murata Electronics 10000PF 100V Capacitor GCJ216R72A103KA01D

Description
CAP CER 10000PF 100V X7R 0805 Product overview: GCJ216R72A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ216R72A103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0805 Product overview: GCJ216R72A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ216R72A103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 100V Capacitor
60-GCJ216R72A103KA01D
10000PF 100V Capacitor 60-GCJ216R72A103KA01D
CAP CER 10000PF 100V X7R 0805 Product overview: GCJ216R72A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ216R72A103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0805 Product overview: GCJ216R72A103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ216R72A103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCJ216R72A103KA01D - 872625-GCJ216R72A103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ216R72A103KA01D
872625-GCJ216R72A103KA01D
Ceramic Capacitors - GCJ216R72A103KA01D 872625-GCJ216R72A103KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872625-GCJ216R72A103 KA01D Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCJ216R72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5824-6, 490-5824-2, 490-5824-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872625-GCJ216R72A103KA01D
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCJ216R72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5824-6, 490-5824-2, 490-5824-1

Buy Now Datasheet
Ceramic Capacitors - 490-5824-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5824-6-ND
Ceramic Capacitors 490-5824-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5824-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5824-2-ND
Ceramic Capacitors 490-5824-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5824-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5824-1-ND
Ceramic Capacitors 490-5824-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ216R72A103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ216R72A103KA01D
Ceramic Capacitors GCJ216R72A103KA01D
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ216R72A103KA01D 872625-GCJ216R72A103KA01D 490-5824-6-ND 490-5824-2-ND GCJ216R72A103KA01D
Product Name 10000PF 100V Capacitor Ceramic Capacitors - GCJ216R72A103KA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers