CAP CER 0.068UF 100V X8R 0603 Product overview: GCJ188R92A683KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R92A683KA01
0.068µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
0.068µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
0.068µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.068UF 100V X8R 0603
CAP, AEC-Q200, 0.068UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCJ188R92A683KA01D | 490-GCJ188R92A683KA01DDKR-ND | 490-GCJ188R92A683KA01DCT-ND | GCJ188R92A683KA01D | 92AH4613 |
| Product Name | 0.068UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |