2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 2200PF 100V X8R 0603
CAP CER 2200PF 100V X8R 0603
CAP CER 2200PF 100V X8R 0603
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCJ188R92A222KA01DTR-ND | 490-GCJ188R92A222KA01DDKR-ND | GCJ188R92A222KA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |