Murata Electronics Ceramic Capacitors GCJ188R92A102KA01D

Description
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16475-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16475-1-ND
Ceramic Capacitors 490-16475-1-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16475-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16475-2-ND
Ceramic Capacitors 490-16475-2-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16475-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16475-6-ND
Ceramic Capacitors 490-16475-6-ND
1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4610
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4610
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCJ188R92A102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R92A102KA01D
Ceramic Capacitors GCJ188R92A102KA01D
CAP CER 1000PF 100V X8R 0603

CAP CER 1000PF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16475-1-ND 490-16475-6-ND 92AH4610 GCJ188R92A102KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers