0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES
25V 470nF X8R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.47UF 25V X8R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14411-1-ND | 490-14411-6-ND | 92AH4605 | GCJ188R91E474KA01D | GCJ188R91E474KA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |