Murata Electronics Ceramic Capacitors GCJ188R91E334KA01D

Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ188R91E334KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.33µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R91E334KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC CAP AEC-Q200

CERAMIC CAP AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188R91E334KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC CAP AEC-Q200

CERAMIC CAP AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - GCJ188R91E334KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188R91E334KA01D
Ceramic Capacitors GCJ188R91E334KA01D
CERAMIC CAP AEC-Q200

CERAMIC CAP AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
64AJ4166
Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 64AJ4166
CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCJ188R91E334KA01DTR-ND 490-GCJ188R91E334KA01DDKR-ND GCJ188R91E334KA01D 64AJ4166
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details