CAP CER 2200PF 100V X7R 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCJ188R72A222KA01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |