0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Murata GCJ188R72A104KA01D
Murata GCJ188R72A104KA01D
Murata GCJ188R72A104KA01D
Manufacturer: Murata Electronics North America
Win Source Part Number: 872624-GCJ188R72A104
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCJ188R72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13420-6, 490-13420-1, 490-13420-2
CAP CER 0.1UF 100V X7R 0603 Product overview: GCJ188R72A104KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R72A104KA01
CAP, 0.10UF, 100VDC, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 0.10UF, 100VDC, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X7R 0603
100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-13420-6-ND | 490-13420-2-ND | 2477740 | 872624-GCJ188R72A104KA01D | 60-GCJ188R72A104KA01D | 66AH5852 | GCJ188R72A104KA01D | GCJ188R72A104KA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - GCJ188R72A104KA01D | 0.1UF 100V Capacitor | Cap, 0.10Uf, 100Vdc, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |