0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Murata GCJ188R71H473KA12D
Murata GCJ188R71H473KA12D
Murata GCJ188R71H473KA12D
CAP CER 0.047UF 50V X7R 0603
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
50V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.047UF 50V X7R 0603
| DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5854-2-ND | 490-5854-6-ND | 2477736 | GCJ188R71H473KA12D | 92AH4598 | GCJ188R71H473KA12D | GCJ188R71H473KA12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0603 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |