0.1µF ±10% 100V Ceramic Capacitor X8L 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X8L 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X8L 0603 (1608 Metric)
CAP CER 0.1UF 100V X8L 0603 Product overview: GCJ188L8EL104KA07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188L8EL104KA07
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X8L 0603
100V 100nF X8L ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCJ188L8EL104KA07DCT-ND | 490-GCJ188L8EL104KA07DDKR-ND | 60-GCJ188L8EL104KA07D | 64AJ4163 | GCJ188L8EL104KA07D | GCJ188L8EL104KA07D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 100V Capacitor | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |