Murata Electronics Ceramic Capacitors GCJ188L81E393MA01J

Description
0.039µF ±20% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ188L81E393MA01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.039µF ±20% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

0.039µF ±20% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCJ188L81E393MA01J
CAP CER 0.039UF 25V X8L 0603

CAP CER 0.039UF 25V X8L 0603

Supplier's Site
Ceramic Capacitors - GCJ188L81E393MA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188L81E393MA01J
Ceramic Capacitors GCJ188L81E393MA01J
CAP CERAMIC MULTILAYER 0.039UF 2

CAP CERAMIC MULTILAYER 0.039UF 2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ188L81E393MA01JTR-ND GCJ188L81E393MA01J GCJ188L81E393MA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details