Murata Electronics Ceramic Capacitors GCJ188L81E224KA01D

Description
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ188L81E224KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188L81E224KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ188L81E224KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Buy Now Datasheet
Singapore, Singapore
0.22UF 25V Capacitor
60-GCJ188L81E224KA01D
0.22UF 25V Capacitor 60-GCJ188L81E224KA01D
CAP CER 0.22UF 25V X8L 0603 Product overview: GCJ188L81E224KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188L81E224KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X8L 0603 Product overview: GCJ188L81E224KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188L81E224KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCJ188L81E224KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCJ188L81E224KA01D
Capacitors - Ceramic Capacitors GCJ188L81E224KA01D
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Supplier's Site
Ceramic Capacitors - GCJ188L81E224KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ188L81E224KA01D
Ceramic Capacitors GCJ188L81E224KA01D
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCJ188L81E224KA01DTR-ND 490-GCJ188L81E224KA01DDKR-ND 60-GCJ188L81E224KA01D GCJ188L81E224KA01D GCJ188L81E224KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details