Murata Electronics Ceramic Capacitors GCG21BR71C475KA12L

Description
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18198-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18198-6-ND
Ceramic Capacitors 490-18198-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18198-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18198-2-ND
Ceramic Capacitors 490-18198-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18198-1-ND
Ceramic Capacitors 490-18198-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Murata - 66AH5850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Murata
66AH5850
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Murata 66AH5850
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH8159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH8159
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH8159
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-18198-6-ND 490-18198-2-ND 66AH5850 92AH8159
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Murata Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details