Murata Electronics Ceramic Capacitors GCG21BR71A106KE01K

Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCG21BR71A106KE01KTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG21BR71A106KE01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCG21BR71A106KE01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - GCG21BR71A106KE01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG21BR71A106KE01K
Ceramic Capacitors GCG21BR71A106KE01K
CERAMIC CAP AEC-Q200

CERAMIC CAP AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCG21BR71A106KE01KTR-ND 490-GCG21BR71A106KE01KDKR-ND GCG21BR71A106KE01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers