Murata Electronics Ceramic Capacitors GCG188R92A104KA03D

Description
0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18197-2-ND
Ceramic Capacitors 490-18197-2-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18197-1-ND
Ceramic Capacitors 490-18197-1-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18197-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18197-6-ND
Ceramic Capacitors 490-18197-6-ND
0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCG188R92A104KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG188R92A104KA03D
Ceramic Capacitors GCG188R92A104KA03D
CAP CER 0.1UF 100V X8R 0603

CAP CER 0.1UF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-18197-2-ND 490-18197-6-ND GCG188R92A104KA03D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details