Murata Electronics Ceramic Capacitors GCG188R91H223KA03D

Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCG188R91H223KA03DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG188R91H223KA03DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCG188R91H223KA03DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCG188R91H223KA03D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCG188R91H223KA03D
Capacitors - Ceramic Capacitors GCG188R91H223KA03D
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCG188R91H223KA03DTR-ND 490-GCG188R91H223KA03DDKR-ND GCG188R91H223KA03D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details