Ceramic Capacitor
Win Source Part Number: 985160-GCG188R71E184
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCG188R71E184KA1
Base Product Number: GCG188R71E
CAP CER Product overview: GCG188R71E184KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG188R71E184KA12
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCG188R71E184KA12DTR-ND | 985160-GCG188R71E184KA12D | 60-GCG188R71E184KA12D | GCG188R71E184KA12D | GCG188R71E184KA12D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Capacitance Range | 0.1800 microF |