Murata Electronics Ceramic Capacitors GCG188R71C105KA01D

Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18196-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18196-2-ND
Ceramic Capacitors 490-18196-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18196-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18196-1-ND
Ceramic Capacitors 490-18196-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18196-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18196-6-ND
Ceramic Capacitors 490-18196-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCG188R71C105KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG188R71C105KA01D
Ceramic Capacitors GCG188R71C105KA01D
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Murata - 66AH5849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Murata
66AH5849
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Murata 66AH5849
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH8158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH8158
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH8158
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18196-2-ND 490-18196-6-ND GCG188R71C105KA01D 66AH5849 92AH8158
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603; Capacitance Murata Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details