Murata Electronics Ceramic Capacitors GCG1885G1H471JA01D

Description
470pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCG1885G1H471JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG1885G1H471JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V X8G 0603

CAP CER 470PF 50V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCG1885G1H471JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V X8G 0603

CAP CER 470PF 50V X8G 0603

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GCG1885G1H471JA01D
470PF 50V Capacitor 60-GCG1885G1H471JA01D
CAP CER 470PF 50V X8G 0603 Product overview: GCG1885G1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG1885G1H471JA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X8G 0603 Product overview: GCG1885G1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG1885G1H471JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCG1885G1H471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG1885G1H471JA01D
Ceramic Capacitors GCG1885G1H471JA01D
CAP CER 470PF 50V X8G 0603

CAP CER 470PF 50V X8G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCG1885G1H471JA01DTR-ND 490-GCG1885G1H471JA01DDKR-ND 60-GCG1885G1H471JA01D GCG1885G1H471JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers