12pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
CAP CER 12PF 50V X8G 0603
CAP CER 12PF 50V X8G 0603
CAP CER 12PF 50V X8G 0603
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCG1885G1H120JA01DTR-ND | 490-GCG1885G1H120JA01DDKR-ND | GCG1885G1H120JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |