Ceramic Capacitor
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCG155R71H102KA01DTR-ND | 66AH5848 | GCG155R71H102KA01D |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0402; Capacitance Murata | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |