Murata Electronics Ceramic Capacitors GCE188R72A102KA01D

Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCE188R72A102KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCE188R72A102KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCE188R72A102KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - GCE188R72A102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCE188R72A102KA01D
Ceramic Capacitors GCE188R72A102KA01D
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCE188R72A102KA01DDKR-ND 490-GCE188R72A102KA01DTR-ND GCE188R72A102KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details